EN
  • EN
  • DE

32CTR030-1PBF

Part No 32CTR030-1PBF
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815565-32CTR030-1PBF
Ultra Librarian 3D Model Ultra Librarian 32CTR030-1PBF CAD Model

Description

The 32CTR030-1PBF is a high-performance Schottky Rectifier manufactured by International Rectifier. It is designed for high-frequency applications where low forward voltage drop and fast switching speeds are essential.

Applications:

  • Switching power supplies
  • Freewheeling diodes in converters
  • Polarity protection applications
  • High frequency inverters
  • DC-DC converters

Features:

  • Low forward voltage drop, minimizing power losses.
  • High surge current capability, offering robustness against transient events.
  • Fast switching speed, enabling efficient operation in high-frequency circuits.
  • High junction temperature capability
  • RoHS compliant, ensuring environmental friendliness.

Benefits:

  • Improved efficiency in power conversion systems due to reduced forward voltage drop.
  • Enhanced reliability and longevity of power circuits because of high surge current withstanding.
  • Reduced EMI and RFI in high-frequency applications owing to rapid switching behavior.
  • Lower power dissipation, leading to cooler operation and increased system lifespan.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage: 30V
  • Maximum Average Forward Rectified Current: 32A
  • Maximum Surge Current: 400A
  • Operating Temperature Range: -55°C to +150°C
  • Forward Voltage Drop: Typically 0.45V at 16A
  • Package: TO-220AC

The 32CTR030-1PBF Schottky Rectifier from International Rectifier provides an efficient and reliable solution for various power electronics applications. Its superior electrical characteristics and robust design make it a preferred choice for designers seeking optimal performance and durability in their circuits.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess