EN
  • EN
  • DE

PIC12F629-E/MF

Part No PIC12F629-E/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN-S / PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN-S (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage - Operating 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number PIC12F629
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC12F629-E/MF-NDR
Standard Package 60
Win Source Part Number 1193338-PIC12F629-E/MF
Ultra Librarian 3D Model Ultra Librarian PIC12F629-E/MF CAD Model

Description

Product Overview: PIC12F629-E/MF from Microchip Technology

The PIC12F629-E/MF is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility for a wide range of embedded applications. This particular model comes in a compact 8-pin DFN (Dual Flat No-lead) package, which is ideal for space-constrained applications.

At the heart of the PIC12F629-E/MF is a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity enables fast and efficient program execution, with a typical instruction cycle time of just 4 microseconds at 4 MHz. The device operates in a wide voltage range from 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

The microcontroller features 1KB of flash memory for program storage, ensuring ample space for complex routines and algorithms. Additionally, it includes 64 bytes of EEPROM data memory, which is useful for storing non-volatile data that must be preserved between power cycles, such as configuration parameters or calibration data. With 128 bytes of RAM, the PIC12F629-E/MF provides enough working memory for temporary data storage during operation.

The device offers a range of integrated peripherals that enhance its functionality. These include a 4-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, a comparator module for quick analog signal comparison, and a Timer0 module for time-related operations. It also provides an enhanced Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication, allowing easy data exchange with other microcontrollers or devices.

For protection and power management, the PIC12F629-E/MF features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST). It also includes a brown-out reset (BOR) function to safeguard against low-voltage conditions. Programmable code protection ensures the security of your application code.

With its low-power consumption, versatile feature set, and small form factor, the PIC12F629-E/MF is an excellent choice for a multitude of embedded control applications, including but not limited to, automotive systems, consumer electronics, industrial automation, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess