EN
  • EN
  • DE

LAN8741A-EN

Part No LAN8741A-EN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 32SQFN  /  1/1 Transceiver Ethernet 32-SQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series flexPWR™
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-SQFN (5x5)
Base Product Number LAN8741
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 972660-LAN8741A-EN
Ultra Librarian 3D Model Ultra Librarian LAN8741A-EN CAD Model

Description

Microchip Technology's LAN8741A-EN Ethernet Transceiver

The LAN8741A-EN is a high-performance, small-footprint, single-port 10BASE-T/100BASE-TX Ethernet transceiver from Microchip Technology. This device is designed to provide a simple and efficient way to implement network connectivity in a wide range of applications, from embedded systems to consumer electronics.

Key Features

  • Energy Efficient: The LAN8741A-EN supports Energy Efficient Ethernet (EEE) compliant with the IEEE 802.3az standard, which significantly reduces power consumption during periods of low data activity.
  • Flexible Interface: It features a flexible hardware interface with an MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), making it compatible with most microcontrollers and processors.
  • Auto-MDIX: With automatic MDI/MDIX crossover, the transceiver can automatically detect and correct for cables that are not wired for the straight-through configuration, simplifying network setup and maintenance.
  • Advanced Cable Diagnostics: The device includes an advanced cable diagnostic feature that can detect cable faults or impairments, providing valuable information for troubleshooting network issues.
  • Robust Performance: The LAN8741A-EN is designed to withstand harsh environments and is compliant with industrial temperature ranges.
  • Jumbo Frame Support: It supports jumbo frames up to 9K bytes, which is beneficial for optimizing network performance and data throughput.

Applications

The LAN8741A-EN Ethernet transceiver is ideal for a variety of applications, including:

  • Embedded systems
  • Industrial automation
  • Home networking equipment
  • Networked printers and other office equipment
  • Consumer electronics

Easy Integration

Integrating the LAN8741A-EN into your design is made easier with Microchip's comprehensive suite of software drivers and support documentation. The device is also available in a compact 32-pin QFN package, suitable for space-constrained applications.

With its robust feature set and Microchip's renowned reliability, the LAN8741A-EN Ethernet transceiver is a top choice for designers looking to add network connectivity with minimal hassle and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2843 $52.5488
38+ $2.6948 $102.4024
58+ $2.6106 $151.4148
80+ $2.5264 $202.1120
103+ $2.4422 $251.5466
138+ $2.1896 $302.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess