Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 38 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number PIC12F510
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348771-PIC12F510-E/MC
Ultra Librarian 3D Model Ultra Librarian PIC12F510-E/MC CAD Model

Description

Microchip Technology PIC12F510-E/MC Microcontroller

The PIC12F510-E/MC from Microchip Technology is a versatile and compact microcontroller that offers a perfect blend of power and performance for a wide range of embedded applications. This 8-bit microcontroller is designed with a focus on simplicity and efficiency, making it an ideal choice for designers looking for a cost-effective solution with a small footprint.

At the heart of the PIC12F510-E/MC lies a powerful PIC architecture that operates at a maximum frequency of 8 MHz. It is equipped with a 1.5KB of flash memory, which provides ample space for program storage, and 41 bytes of RAM for data processing. The device also features 6 I/O pins, which can be configured for various input/output operations, offering flexibility in interfacing with external devices.

The microcontroller supports a wide operating voltage range of 2.0V to 5.5V, allowing it to be used in a variety of power environments. Additionally, it includes an internal 4 MHz oscillator, which reduces the need for external components and helps in minimizing the overall system cost and complexity.

One of the key features of the PIC12F510-E/MC is its integrated analog-to-digital converter (ADC) with four channels, enabling the microcontroller to easily interface with analog sensors and perform simple data acquisition tasks. Furthermore, the device also includes a comparator, which can be used in applications requiring voltage level detection or basic signal comparison.

For programming and debugging, the microcontroller supports In-Circuit Serial Programming™ (ICSP™) via two pins, which simplifies the development process and allows for in-system updates. This feature is particularly useful for product maintenance and firmware upgrades, ensuring that your application can evolve over time with minimal hassle.

With its low power consumption, small package size, and robust set of features, the Microchip PIC12F510-E/MC is an excellent choice for projects such as personal health devices, small appliances, and other embedded systems where space and power efficiency are critical considerations.

In summary, the PIC12F510-E/MC microcontroller offers a reliable and cost-effective solution for designers who require a simple yet powerful microcontroller for their embedded projects. Its ease of use, coupled with Microchip's strong support and resources, makes it a go-to choice for a diverse range of applications.

You May Also Be Interested in

Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention