EN
  • EN
  • DE

PIC12F1612-I/P

Part No PIC12F1612-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12F1612
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368855-PIC12F1612-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12F1612-I/P CAD Model

Description

Microchip Technology's PIC12F1612-I/P Microcontroller

The PIC12F1612-I/P is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring a compact footprint and robust performance. This 8-bit microcontroller is part of the enhanced Mid-range Core with 14 KB of flash memory, making it an ideal choice for a variety of low-power and space-constrained applications.

Encased in a PDIP (Plastic Dual In-line Package), the PIC12F1612-I/P offers a traditional through-hole mounting solution, which is favored for prototyping and small production runs due to its ease of handling and soldering. The device operates at a voltage range of 2.3V to 5.5V, which allows for flexibility in power supply design and is compatible with most common logic levels.

With a CPU speed of up to 32 MHz, derived from an internal oscillator, this microcontroller provides a good balance between power consumption and processing capability. The PIC12F1612-I/P also features 256 bytes of EEPROM and 512 bytes of RAM, which are sufficient for handling small to medium complexity programs and data buffering requirements.

One of the standout features of the PIC12F1612-I/P is its integrated peripherals. It includes four PWM channels, a Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced control applications. These built-in features enable designers to implement complex functions without the need for additional components, saving space and reducing system costs.

In terms of connectivity, this microcontroller supports I2C, SPI, and UART serial communication protocols, which are essential for interfacing with sensors, actuators, and other microcontrollers or microprocessors. Additionally, it has an array of I/O pins and supports interrupt capabilities, further enhancing its versatility.

The PIC12F1612-I/P is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development. This support, along with a wide range of available documentation and a large user community, makes the PIC12F1612-I/P an accessible and reliable choice for both beginners and experienced developers alike.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC12F1612-I/P from Microchip Technology offers a compact, efficient, and feature-rich solution for your embedded design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6675 $58.3625
85+ $1.3682 $116.2970
135+ $1.3255 $178.9425
185+ $1.2827 $237.2995
235+ $1.2400 $291.4000
315+ $1.1117 $350.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess