EN
  • EN
  • DE

MCP37D31-200I/TL

Part No MCP37D31-200I/TL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 124VTLA / 16 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 200M
Number of Inputs 1, 2, 4, 8
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.14V ~ 1.26V, 1.71V ~ 1.89V
Voltage - Supply, Digital 1.14V ~ 1.26V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 124-VFTLA Dual Rows, Exposed Pad
Supplier Device Package 124-VTLA (9x9)
Mounting Surface Mount
Base Product Number MCP37D31
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1321335-MCP37D31-200I/TL
Ultra Librarian 3D Model Ultra Librarian MCP37D31-200I/TL CAD Model

Description

Microchip Technology MCP37D31-200I/TL - High-Performance Analog-to-Digital Converter

The MCP37D31-200I/TL is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Microchip Technology, designed to deliver exceptional performance with a high sampling rate and low-noise characteristics. This product is ideal for advanced industrial, automotive, and communication applications where precision data conversion is critical.

With its robust design, the MCP37D31-200I/TL offers a maximum sampling rate of 200 Msps (Mega samples per second), enabling the digitization of high-frequency signals with great accuracy. This makes it an excellent choice for applications such as digital oscilloscopes, medical imaging, and data acquisition systems that require high-speed signal processing.

The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. The MCP37D31-200I/TL comes in a compact TQFP package, which is ideal for space-constrained applications while still providing the necessary connectivity for complex systems.

Key features of the MCP37D31-200I/TL include:

  • 16-bit resolution for high-precision data conversion
  • 200 Msps sampling rate for capturing fast signals
  • Differential Nonlinearity (DNL) of ±0.5 LSB (Least Significant Bit) and Integral Nonlinearity (INL) of ±2 LSB, ensuring accurate and consistent performance
  • Low-power consumption, which is critical for energy-sensitive applications
  • Flexible input range and programmable gain amplifiers that allow for a wide variety of signal levels
  • Serial LVDS (Low Voltage Differential Signaling) output interface, providing high-speed data transfer with reduced noise
  • Internal dithering option to improve Signal-to-Noise Ratio (SNR) for small signal applications

The MCP37D31-200I/TL is supported by Microchip's extensive technical documentation and development tools, ensuring a smooth integration into your design with minimal development time. Whether you're upgrading existing systems or developing new cutting-edge technology, the MCP37D31-200I/TL ADC from Microchip Technology is a reliable and high-performing choice.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess