Microchip Technology PIC12C508AT-04I/SN Microcontroller
The PIC12C508AT-04I/SN is a highly efficient 8-bit microcontroller from the reputable Microchip Technology, designed to offer a cost-effective solution for a wide range of embedded applications. This microcontroller is part of the PIC12C family and is known for its compact size, low power consumption, and robust feature set that makes it ideal for applications where space and power are at a premium.
With its versatile architecture and easy-to-use interface, the PIC12C508AT-04I/SN is perfect for tasks such as simple timing operations, peripheral device control, and small-scale automation processes. It operates at a clock speed of 4 MHz, providing a balanced performance for various low-speed control applications.
Key Features:
- Core Processor: PIC
- Program Memory Size: 768 x 12
- EEPROM Size: None
- RAM Size: 25 x 8
- Speed: 4 MHz
- Number of I/O: 5
- Data Converters: None
- Oscillator Type: Internal
- Operating Temperature: -40°C to +85°C
- Package / Case: 8-SOIC (0.154", 3.90mm Width)
The device is equipped with an internal oscillator, which eliminates the need for external clock sources and simplifies circuit design. Its operating voltage range is suitable for battery-operated and portable devices, making it a versatile choice for designers.
The PIC12C508AT-04I/SN also boasts a robust set of integrated features, including power-on reset, watchdog timer, and direct LED drive capabilities. These features enable the creation of reliable and self-sustaining systems without the need for additional components, reducing both cost and complexity.
This microcontroller is packaged in an 8-SOIC format, which is highly favored for its small footprint. The surface-mount package ensures that the device can be easily integrated into PCB designs, making it a convenient choice for mass production and space-constrained applications.
Whether you are working on a simple project or a complex system, the Microchip Technology PIC12C508AT-04I/SN microcontroller offers the perfect balance of performance, power efficiency, and design flexibility to meet your embedded system needs.