EN
  • EN
  • DE

DSPIC33FJ16MC102-I/SS

Part No DSPIC33FJ16MC102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP / MCU 16-bit dsPIC RISC 16KB Flash 3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773558-DSPIC33FJ16MC102-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ16MC102
Introduction Date January 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16MC102-I/SS CAD Model

Description

Microchip Technology's DSPIC33FJ16MC102-I/SS

The DSPIC33FJ16MC102-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, crafted to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This compact and versatile integrated circuit is designed to cater to a wide range of applications, including motor control, power conversion, and sensing applications that demand a small footprint without compromising on performance.

Key Features

  • Core: The DSPIC33FJ16MC102-I/SS operates at a maximum frequency of 40MHz, with a modified Harvard architecture that enables simultaneous data and instruction access. Its 16-bit wide data path is optimized for high-speed computational performance.
  • Memory: It comes with 16KB of flash memory and 2KB of RAM, providing ample space for application code and data storage.
  • Advanced Peripheral Integration: This DSC includes a variety of on-chip peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, UART, SPI, and I2C interfaces for serial communication, and PWM outputs for precise motor control and power conversion.
  • Robust Timers and Input Capture: The device features multiple 16-bit timers and input capture modules that are essential for time-critical tasks and monitoring external events.
  • Power Management: The DSPIC33FJ16MC102-I/SS supports multiple power-saving modes, which help in reducing power consumption for energy-critical applications.
  • Package: It is available in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications

The DSPIC33FJ16MC102-I/SS is ideal for a diverse array of applications, including but not limited to:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Embedded Audio Applications
  • Industrial Automation
  • Automotive and Aerospace Control Systems

With its powerful architecture, integrated peripherals, and compact design, the DSPIC33FJ16MC102-I/SS from Microchip Technology stands out as a robust solution for designers looking to blend control and signal processing capabilities in one single chip.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess