EN
  • EN
  • DE

PIC12C508A-04/SN

Part No PIC12C508A-04/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 210001-PIC12C508A-04/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508A-04/SN CAD Model

Description

Microchip Technology's PIC12C508A-04/SN Microcontroller

The PIC12C508A-04/SN is a highly-efficient 8-bit microcontroller from Microchip Technology, designed for embedded applications that require a compact footprint, low power consumption, and a rich set of features. This microcontroller is part of the PIC12C family, which is renowned for its ease of use and flexibility, making it an ideal choice for a wide range of applications, including automotive, consumer electronics, industrial control systems, and more.

Key Features:

  • Core: The device is built around a powerful PIC architecture with a precision 4 MHz internal oscillator that provides reliable timing without the need for external components.
  • Program Memory: It comes with 768 words of program memory, allowing for the implementation of complex programs and algorithms.
  • Data Memory: The PIC12C508A-04/SN offers 25 bytes of RAM, which is sufficient for handling data in small-scale applications.
  • I/O Pins: With 6 general-purpose I/O pins, this microcontroller offers flexibility in interfacing with external peripherals and devices.
  • Operating Voltage: It operates over a wide voltage range of 2.5V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Speed: The device supports a maximum CPU speed of 4 MHz, providing a balance between power consumption and processing capability.
  • Watchdog Timer: An on-chip watchdog timer helps in maintaining the system reliability and preventing software lock-up.
  • Power-saving Sleep mode: The sleep mode feature significantly reduces power consumption, which is critical for extending battery life in portable devices.
  • Packaging: The PIC12C508A-04/SN is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The versatile nature of the PIC12C508A-04/SN makes it suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics such as toys, remote controls, and small appliances
  • Automotive systems such as keyless entry and engine control modules
  • Industrial automation for small-scale control systems and sensors
  • Portable devices where power efficiency is paramount

Overall, the PIC12C508A-04/SN microcontroller from Microchip Technology offers a robust and cost-effective solution for designers looking to add intelligence and control to their embedded systems without compromising on space or power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4845 $52.2675
35+ $2.8591 $100.0685
55+ $2.7698 $152.3390
75+ $2.6804 $201.0300
97+ $2.5911 $251.3367
130+ $2.3230 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess