EN
  • EN
  • DE

PIC10LF322-I/OT

Part No PIC10LF322-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH SOT23-6 / PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 10F
Package Bulk
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number PIC10LF322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353857-PIC10LF322-I/OT
Ultra Librarian 3D Model Ultra Librarian PIC10LF322-I/OT CAD Model

Description

Microchip Technology's PIC10LF322-I/OT: A Compact, High-Performance Microcontroller

The PIC10LF322-I/OT is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded systems that require a compact footprint without compromising on performance. This MCU is part of the PIC10 family, which is renowned for its ease of use, low power consumption, and flexible features that cater to a wide range of applications.

The PIC10LF322-I/OT comes in a tiny 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. Despite its small size, this MCU is packed with advanced features, including a 16-bit timer, a 4-channel 8-bit Analog-to-Digital Converter (ADC), and three standalone PWM modules that provide the capability to control various peripheral devices with precision.

At the core of the PIC10LF322-I/OT is an 8-bit processor with a clock speed of up to 16 MHz. It boasts 896 bytes of Flash memory for program storage and 64 bytes of RAM for data, ensuring that developers have enough space and speed to run their applications efficiently. The MCU also supports an internal 31 kHz to 16 MHz oscillator, which provides a reliable clock source for various system requirements.

For developers looking to implement custom logic and timing operations, the PIC10LF322-I/OT offers a Configurable Logic Cell (CLC) that enhances the functionality of the on-chip peripherals. Additionally, the device features a Complementary Waveform Generator (CWG) that simplifies complex waveform generation, making it suitable for applications such as LED lighting control, motor control, and power supply regulation.

The MCU operates at a voltage range of 2.3V to 5.5V, catering to both battery-powered and traditional powered devices. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments. With its low-power modes, the PIC10LF322-I/OT is optimized for power-sensitive applications, enabling extended battery life in portable devices.

In summary, the PIC10LF322-I/OT from Microchip Technology is a feature-rich, high-performance microcontroller that provides designers with the tools needed to create innovative and efficient products in a miniature package.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4358 $64.6110
100+ $1.1781 $117.8100
155+ $1.1414 $176.9170
210+ $1.1046 $231.9660
275+ $1.0677 $293.6175
365+ $0.9573 $349.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess