EN
  • EN
  • DE

PIC10F322-I/P

Part No PIC10F322-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 10F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC10F322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368875-PIC10F322-I/P
Ultra Librarian 3D Model Ultra Librarian PIC10F322-I/P CAD Model

Description

Microchip Technology's PIC10F322-I/P Microcontroller

The PIC10F322-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, versatility, and power efficiency. This 8-bit MCU is part of the PIC10F32x series and is particularly suitable for a variety of applications ranging from simple timing operations to complex control systems.

With its small 8-pin PDIP (Plastic Dual In-line Package), the PIC10F322-I/P is ideal for space-constrained applications. It features a baseline architecture with a rich set of peripherals, making it a great choice for designers looking for an easy-to-use and cost-effective solution for their embedded projects.

Key Features:

  • Enhanced Mid-range Core: The MCU incorporates a powerful 8-bit CPU with a wide operating voltage range of 2.3V to 5.5V, allowing it to work efficiently in various power environments.
  • Memory: It offers 512 bytes of flash memory and 64 bytes of SRAM, providing ample space for application code and data storage.
  • High Precision Internal Oscillator: The device includes an MFINTOSC oscillator with factory-calibrated frequencies up to 16MHz, eliminating the need for external clock sources and reducing overall system cost.
  • Configurable Logic Cell (CLC): The integrated CLC allows for customizable hardware logic on-chip, enabling the creation of simple logic controllers or complex state machines without additional components.
  • Complementary Waveform Generator (CWG): This feature is particularly useful for driving half-bridge or full-bridge drivers, as well as for generating complementary waveforms for motor control and other applications.
  • Multiple Communication Peripherals: The MCU supports various serial communication protocols, including I2C, SPI, and UART, providing flexibility in connecting with other devices.
  • Robust I/O Pins: Equipped with versatile GPIO pins that support interrupt-on-change, these pins can be used for input sensing or output control.
  • Temperature Range: The device operates over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Whether you're designing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC10F322-I/P from Microchip Technology offers a balance of performance, power consumption, and flexibility to meet the needs of your embedded design.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4225 $56.9000
90+ $1.1672 $105.0480
135+ $1.1308 $152.6580
185+ $1.0943 $202.4455
240+ $1.0578 $253.8720
320+ $0.9484 $303.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess