EN
  • EN
  • DE

PIC10F222-I/OT

Part No PIC10F222-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH SOT23-6 / PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Bulk
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 4
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
RAM Size 23 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number PIC10F222
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 3,000
Win Source Part Number 1319023-PIC10F222-I/OT
Ultra Librarian 3D Model Ultra Librarian PIC10F222-I/OT CAD Model

Description

Microchip Technology's PIC10F222-I/OT Microcontroller

The PIC10F222-I/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact and power-efficient solution. This MCU is part of the PIC10F family, known for their small size and versatile features that make them ideal for a wide range of applications including industrial control systems, automotive subsystems, consumer electronics, and IoT devices.

Key Features

  • Processor Core: The PIC10F222-I/OT is built around a powerful 8-bit RISC processor core, providing a perfect balance between processing power and power consumption. This ensures that the device is capable of executing instructions quickly while maintaining energy efficiency.
  • Program Memory: It comes with 512 words of flash memory, which is ideal for storing the application code. Flash memory technology allows for easy reprogramming and updating of the firmware, which is essential for iterative development and long-term maintenance.
  • Data Memory: The device includes 24 bytes of data RAM and 16 bytes of EEPROM, which can be used for storing temporary data and retaining essential information even when the power is off.
  • I/O and Peripherals: The MCU offers 4 I/O pins that can be used for interfacing with other components and peripherals. It also includes an integrated 8-bit timer and a watchdog timer, which are crucial for time-sensitive tasks and system reliability, respectively.
  • Operating Voltage: The PIC10F222-I/OT operates at a voltage range of 2.0V to 5.5V, allowing it to be used in both battery-powered and powered applications.
  • Packaging: This microcontroller is available in a tiny SOT-23 package, making it an excellent choice for space-constrained applications.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

The versatility of the PIC10F222-I/OT makes it suitable for a variety of applications, including but not limited to:

  • Small-scale automation projects
  • Battery management systems
  • Portable medical devices
  • Wearable technology
  • Custom timer and control systems

With its robust set of features and compact form factor, the PIC10F222-I/OT from Microchip Technology is a highly capable MCU that provides an excellent solution for designers looking to optimize their embedded systems for size, power, and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess