The Intel Core i7-4960X Extreme Edition is a high-end desktop processor based on the Ivy Bridge-E architecture. Designed for enthusiasts and professionals, it delivers exceptional performance for demanding tasks like video editing, 3D rendering, and high-end gaming.
Applications:
- High-end gaming
- Video editing and post-production
- 3D modeling and rendering
- Scientific simulations and research
- Software development and compiling
- Content creation
Features:
- Six-core processor (6 cores)
- Ivy Bridge-E microarchitecture
- Intel Turbo Boost Technology 2.0 (dynamically increases clock speed)
- Intel Hyper-Threading Technology (enables each core to handle two threads)
- Quad-channel DDR3 memory support
- Unlocked multiplier for overclocking
Benefits:
- Exceptional performance for demanding applications
- Smooth multitasking and responsiveness
- Faster video rendering and encoding times
- Improved gaming experience with high frame rates
- Enhanced productivity for professionals
Additional Details:
The Intel Core i7-4960X operates at a base clock speed of 3.6 GHz, with a maximum Turbo Boost frequency of 4.0 GHz. It features 15 MB of Intel Smart Cache and supports DDR3 memory up to 1866 MHz in a quad-channel configuration. The processor utilizes the LGA 2011 socket and has a Thermal Design Power (TDP) of 130W. The unlocked multiplier allows for significant overclocking potential, enabling users to achieve even higher performance levels. The Ivy Bridge-E architecture provides improvements in performance and power efficiency compared to previous generations. It is compatible with X79 chipset motherboards. The i7-4960X is considered a top-tier processor for users who demand the best possible performance from their desktop computers.