Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 4
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 23 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 2x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1088128-PIC10F222-E/OT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC10F222-E/OT CAD Model

Description

Microchip Technology PIC10F222-E/OT

The PIC10F222-E/OT from Microchip Technology is a highly capable, small-footprint 8-bit microcontroller that offers a blend of performance, power efficiency, and design flexibility. This particular model is part of the PIC10F family of microcontrollers which are known for their compact size and low power consumption, making them ideal for a wide range of applications including embedded systems, consumer electronics, and Internet of Things (IoT) devices.

With a sizeable on-chip memory, the PIC10F222-E/OT features 384 bytes of flash program memory and 24 bytes of data RAM, which is sufficient for simple control tasks and basic applications. The device operates at a voltage range of 2.0V to 5.5V, allowing for flexible power supply options and compatibility with both battery-powered and line-powered applications.

One of the key advantages of the PIC10F222-E/OT is its 6-pin SOT-23 package, which is designed for space-constrained applications. Despite its small size, it does not compromise on functionality. It includes an 8-bit timer, a watchdog timer, and an analog comparator which extends its capabilities in system management and real-time monitoring tasks.

The microcontroller also features an internal 4MHz oscillator, which reduces the need for external components, thus simplifying the design and reducing the overall bill of materials. Its programmability is enhanced with Microchip's MPLAB® Integrated Development Environment (IDE), which supports a wide range of development tools.

Connectivity is another strong suit of the PIC10F222-E/OT, as it includes general-purpose I/O pins that can be used for interfacing with sensors, actuators, and other peripherals. The device also incorporates power-saving modes like sleep and idle, which are essential for extending battery life in portable applications.

Overall, the PIC10F222-E/OT is a robust microcontroller that offers designers a high level of integration and flexibility in a tiny package, making it a go-to choice for projects where space and power are at a premium.

You May Also Be Interested in

Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2690 $51.1100
455+ $0.2207 $100.4185
705+ $0.2138 $150.7290
970+ $0.2069 $200.6930
1,250+ $0.2000 $250.0000
1,675+ $0.1794 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention