Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818592-B6003L
Ultra Librarian 3D Model Ultra Librarian B6003L CAD Model

Description

The B6003L is a component manufactured by Pulse. While the exact nature of the component requires more specific information, Pulse is known for producing a range of magnetic components, including transformers, inductors, and chokes. Based on this context, the B6003L is very likely related to power or signal conditioning applications.

Applications

  • Power Supplies (Likely a transformer or inductor)
  • DC-DC Converters (Likely a transformer or inductor)
  • EMI Filtering (Possibly a common mode choke)
  • Signal Isolation (Likely a transformer)
  • RF Applications (Possibly an RF inductor or balun)

Features

  • Compact Size
  • High Isolation Voltage (If a transformer)
  • Low Core Loss (If a power inductor or transformer)
  • High Current Capacity (If a power inductor or transformer)
  • Surface Mount or Through-Hole Packaging (Depending on the specific type)

Benefits

  • Efficient Power Conversion (If a transformer or inductor used in power supplies)
  • Reduced EMI/RFI (If a common mode choke)
  • Galvanic Isolation (If a transformer)
  • Improved Signal Integrity (If a balun or RF inductor)
  • Smaller Footprint

Additional Details

Without a specific datasheet, it is challenging to provide precise specifications. However, it's important to consider factors such as inductance value, current rating, DC resistance, and operating frequency when evaluating the B6003L. If it's a transformer, the turns ratio and isolation voltage are also crucial parameters. The component's physical dimensions and termination style are also important for board layout and assembly. When selecting a component like the B6003L, engineers typically consider the specific requirements of the application, such as the operating voltage, current, frequency, and desired level of isolation or filtering. The manufacturer's specifications should always be consulted to ensure that the component meets the required performance characteristics. It is highly recommended to obtain the datasheet for the B6003L from Pulse or an authorized distributor to determine the precise specifications and application guidelines. Given Pulse's reputation, the B6003L is probably a high-quality component designed for reliable performance in its intended application.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Halo Electronics Inc
GIGABIT ISOLATOR W/ TABS
Need more? Email Us
ECAD model for PTI-451G0002T
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708274
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
ECAD model for WPCS4227C.A1-900313
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention