EN
  • EN
  • DE

CM8068403358820

Part No CM8068403358820
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-9100F (6M Cache, up to 4.20 GHz) SRF6N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954018-CM8068403358820
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403358820 CAD Model

Description

The Intel CM8068403358820 is a high-performance embedded microprocessor designed for a wide range of industrial and commercial applications. Part of Intel's embedded processor lineup, this processor offers a balance of processing power and energy efficiency, making it suitable for demanding tasks in environments where power consumption is a concern.

Applications:

  • Industrial automation systems
  • Medical imaging equipment
  • Networking appliances
  • Digital signage solutions
  • Gaming and entertainment platforms

Features:

  • High core count for parallel processing
  • Integrated graphics processing unit (GPU) for visual applications
  • Advanced instruction sets for optimized performance
  • Support for ECC memory for data integrity
  • Integrated I/O controllers for peripheral connectivity

Benefits:

  • Improved performance in multitasking environments
  • Enhanced graphics capabilities for visual applications
  • Increased system reliability with ECC memory support
  • Reduced system cost due to integrated I/O
  • Extended product lifecycle for embedded applications

This embedded processor features multiple cores, allowing for efficient handling of multiple tasks simultaneously. The integrated GPU provides enhanced graphics capabilities, making it suitable for applications that require visual processing. The support for Error Correcting Code (ECC) memory ensures data integrity, which is crucial in critical applications where data corruption cannot be tolerated. The integrated I/O controllers simplify system design and reduce overall system cost. Furthermore, Intel's commitment to long-term availability makes this processor a reliable choice for embedded systems with extended lifecycles.

Technical Specifications (May Vary Based on Specific Model Variant):

  • Core Count: Multiple cores (exact number varies)
  • Clock Speed: Varies by model
  • Cache Memory: Varies by model
  • TDP (Thermal Design Power): Varies by model
  • Memory Support: DDR4 ECC
  • Integrated Graphics: Intel UHD Graphics or similar

In summary, the Intel CM8068403358820 is a versatile and powerful embedded processor that offers a compelling combination of performance, features, and reliability, making it an excellent choice for a wide array of embedded applications.

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess