EN
  • EN
  • DE

PIC10F200-I/P

Part No PIC10F200-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 384B Flash 2.5V/3.3V/5V Automotive 8-Pin PDIP Tube / IC MCU 8BIT 384B FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 275324-PIC10F200-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC10F200
Introduction Date August 11, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F200-I/P CAD Model

Description

Microchip Technology PIC10F200-I/P Microcontroller

The PIC10F200-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This small yet powerful MCU is part of Microchip's renowned PIC10F series and is packed with features that make it an ideal choice for designers looking for a cost-effective, yet highly capable, microcontroller solution.

Key Features:

  • Core: The PIC10F200-I/P is built around an 8-bit RISC architecture that offers a perfect blend of speed and efficiency. This core can execute most instructions in a single cycle, ensuring swift operation and responsiveness in time-critical applications.
  • Program Memory: It comes with 256 words of flash memory, which provides ample space for small to medium-sized applications and the flexibility for code updates since flash memory can be written to multiple times.
  • Data Memory: The MCU includes 16 bytes of data RAM, which is sufficient for handling data variables and temporary storage during operation.
  • I/O and Peripherals: Despite its small size, the PIC10F200-I/P boasts 4 input/output pins, allowing for interface with sensors, actuators, and other peripherals. It also includes an integrated 8-bit timer and a watchdog timer, enhancing its capability for time-sensitive tasks and system reliability.
  • Operating Voltage: This microcontroller operates within a range of 2.0V to 5.5V, making it versatile for use in both standard and low-voltage applications.
  • Package: The PIC10F200-I/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and easy to handle for prototyping and production. The PDIP package is suitable for through-hole mounting, providing a robust physical connection to the PCB.

Applications:

The PIC10F200-I/P is suited for a variety of applications including, but not limited to, consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its small size and low power consumption make it particularly well-suited for portable and battery-operated devices.

Conclusion:

Overall, the PIC10F200-I/P from Microchip Technology is a versatile and efficient solution for developers seeking a compact MCU with a robust feature set. Its ease of use, combined with Microchip's support and resources, ensures a smooth development process for a wide range of embedded system projects.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess