EN
  • EN
  • DE

PIC10F200-I/OT

Part No PIC10F200-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 6-Pin, 8-Bit Flash Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237730-PIC10F200-I/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC10F200-I/OT CAD Model

Description

Microchip Technology's PIC10F200-I/OT: A Versatile Microcontroller Solution

The PIC10F200-I/OT from Microchip Technology is a high-performance, low-cost microcontroller that offers a perfect solution for a wide range of applications. This compact and efficient device is part of Microchip's renowned PIC10F family, known for its ease of use and flexibility, making it an ideal choice for both beginners and experienced developers alike.

At the heart of the PIC10F200-I/OT lies a powerful 8-bit processor capable of executing instructions with speed and precision. This microcontroller operates at a speed of up to 4 MHz and comes with a 33 instruction set that is highly optimized for a variety of tasks, ranging from simple I/O operations to more complex algorithmic functions.

Despite its small form factor, the PIC10F200-I/OT is packed with features. It includes 256 words of Flash program memory, ensuring ample space for your application code. Additionally, it offers 16 bytes of data RAM and 16 bytes of data EEPROM, providing reliable storage for critical data. The device also features an integrated oscillator, power-on reset, device reset timer, and watchdog timer, which contribute to its robust operation in diverse environments.

This microcontroller's I/O capabilities are impressive as well. It comes with a versatile general-purpose I/O pin that can be configured to handle various peripheral functions. The PIC10F200-I/OT is also equipped with an analog comparator, which can be used for quick analog signal comparison or simple analog to digital conversion, further enhancing its utility in sensor-based applications.

Microchip Technology has designed the PIC10F200-I/OT with power efficiency in mind. It supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for battery-operated and portable applications. The low power consumption modes, including sleep and idle, allow for further power savings, extending the life of battery-powered devices.

The PIC10F200-I/OT is available in a tiny SOT-23 package, making it an excellent choice for space-constrained applications. Whether you're designing consumer electronics, automotive systems, or IoT devices, this microcontroller provides a reliable and cost-effective solution that does not compromise on performance.

For developers looking to streamline their design process, Microchip offers comprehensive support, including development tools, software libraries, and extensive documentation. With the PIC10F200-I/OT, you can bring your projects to life with confidence and efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7006 $51.3114
46+ $2.2159 $101.9314
70+ $2.1467 $150.2690
97+ $2.0774 $201.5078
125+ $2.0082 $251.0250
167+ $1.8004 $300.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess