EN
  • EN
  • DE

PG164130

Part No PG164130
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description PROGRAMMER MCU PICKIT 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series PICkit 3
Type Microcontroller
For Use With/Related Products PIC Micro MCU
Contents Programmer, Cable
Manufacturer Homepage www.microchip.com
Win Source Part Number 748240-PG164130
Popularity Medium
Supply and Demand Status Limited
Family Name PG164130
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PG164130 CAD Model

Description

Microchip Technology's PG164130 - In-System Programmer

The PG164130 is a highly versatile and compact in-system programmer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This programmer, also known as the MPLAB Snap In-Circuit Debugger/Programmer, offers an affordable and straightforward solution for designers who require fast and efficient in-system programming of Microchip's microcontroller and digital signal controller portfolios.

The PG164130 is compatible with MPLAB X Integrated Development Environment (IDE) and MPLAB Xpress IDE, which means it can program devices using the powerful graphical user interface of MPLAB X or through the cloud-based MPLAB Xpress. This provides developers with the flexibility to work in the environment they are most comfortable with, ensuring a seamless programming experience.

With its lightweight and durable design, the MPLAB Snap can easily be connected to a computer via a high-speed USB 2.0 interface. This ensures rapid communication and programming, allowing for an efficient development process. Moreover, the programmer supports a wide range of programming interfaces, including 4-wire JTAG and Serial Wire Debug (SWD), which makes it suitable for a variety of applications and target systems.

One of the key features of the PG164130 is its ability to provide power to the target board, simplifying the setup and eliminating the need for an external power supply for the target device during programming. It also features a low voltage support down to 1.20V, allowing it to program the latest low-power microcontrollers with precision.

The PG164130 programmer is an ideal tool for both hobbyists and professional developers alike due to its ease of use, affordability, and powerful features. Whether you're working on a simple prototype or a complex embedded system, the MPLAB Snap provides the reliability and functionality required to streamline your development process and bring your projects to life.

You May Also Be Interested in

Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess