EN
  • EN
  • DE

PD69220R-035200

Part No PD69220R-035200
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU FOR PD692XX FAMILY FW VER 3. / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-LGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Series -
Package Tray
Product Status Obsolete
Type Controller (PSE)
Number of Channels 48
Power - Max 45 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 3V ~ 3.63V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFLGA Exposed Pad
Supplier Device Package 32-LGA (5x5)
Base Product Number PD69220
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356868-PD69220R-035200
Ultra Librarian 3D Model Ultra Librarian PD69220R-035200 CAD Model

Description

Microchip Technology's PD69220R-035200 Power Over Ethernet (PoE) Manager

The PD69220R-035200 is an advanced Power over Ethernet (PoE) management device from the renowned semiconductor manufacturer, Microchip Technology. Designed for efficiency and control, this product is an integral component for network administrators looking to optimize the power delivery and performance of their PoE-enabled networks.

At the heart of the PD69220R-035200 lies its ability to manage up to 20 ports of IEEE 802.3at-compliant PoE power, making it perfect for a range of applications including enterprise Ethernet switches, injectors, and midspans. The device's robust design ensures that it can handle the high-power requirements of modern PoE devices such as wireless access points, IP cameras, and VoIP phones, with a maximum power output that meets the stringent demands of the latest PoE standards.

The PD69220R-035200 boasts a sophisticated management system that allows for real-time monitoring and control of the power usage across the network. Network administrators can benefit from features such as per-port power allocation, prioritization, and power consumption monitoring. This facilitates better energy efficiency and operational cost savings, while also ensuring that critical network devices remain powered during unexpected power events.

Integration of the PD69220R-035200 into network infrastructure is made simple with its I2C/SMBus interface, which enables seamless communication with a host controller. Additionally, its support for automatic classification and detection of PoE devices ensures a plug-and-play experience, reducing setup time and complexity.

For enhanced reliability, the PD69220R-035200 includes fault protection mechanisms that safeguard against overcurrent, undercurrent, and thermal events. This not only protects the network equipment but also ensures continuous operation with minimal downtime.

In summary, the PD69220R-035200 from Microchip Technology is a powerful and versatile PoE manager that provides network administrators with the tools needed to efficiently manage power delivery in modern Ethernet networks. Its combination of advanced features and reliable performance makes it an essential component for any organization looking to leverage the benefits of Power over Ethernet technology.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $8.4649

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess