EN
  • EN
  • DE

PD69220C-022419

Part No PD69220C-022419
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE PSE CTLR MCU 32LGA / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-LGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Tray
Type Controller (PSE)
Number of Channels 48
Power - Max 45 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+) , 802.3af (PoE) , 802.3bt
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFLGA Exposed Pad
Supplier Device Package 32-LGA (5x5)
Base Product Number PD69220
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1340298-PD69220C-022419
Ultra Librarian 3D Model Ultra Librarian PD69220C-022419 CAD Model

Description

Microchip Technology PD69220C-022419

The Microchip Technology PD69220C-022419 is a state-of-the-art Power over Ethernet (PoE) Management IC designed to simplify the deployment of power to Ethernet-enabled devices. As part of Microchip's extensive portfolio of power solutions, this device is engineered to facilitate efficient power distribution and management for applications such as wireless access points, IP cameras, VoIP phones, and other PoE-capable devices.

Key Features

  • IEEE 802.3at Compliance: The PD69220C-022419 adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of devices and upholding industry protocols for power delivery over Ethernet.
  • Advanced Power Management: This IC includes sophisticated power management capabilities that allow for remote power monitoring, control, and scheduling, thus enhancing the overall efficiency of network power resources.
  • High Power Budget: It supports a high power budget, enabling it to supply power to even the most demanding PoE devices.
  • Flexible Port Configuration: The device offers flexibility with port configuration, catering to various deployment scenarios and making it a versatile choice for network administrators.
  • Robust Protection Features: The PD69220C-022419 includes protection mechanisms against overcurrent, undercurrent, and thermal events, ensuring safe and reliable operation over extended periods.

Applications

  • Enterprise networking equipment
  • Industrial automation systems
  • IP surveillance cameras
  • Wireless access points
  • VoIP phone systems

Microchip Technology's PD69220C-022419 is designed for system integrators, network equipment manufacturers, and IT professionals who are looking for a reliable, high-performance PoE solution. With its robust feature set and compliance with industry standards, the PD69220C-022419 is an excellent choice for powering the next generation of network devices.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6812 $51.1308
22+ $4.6615 $102.5530
34+ $4.5159 $153.5406
46+ $4.3702 $201.0292
60+ $4.2245 $253.4700
80+ $3.7875 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess