EN
  • EN
  • DE

PL502-37QC-R

Part No PL502-37QC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Input Crystal
Output LVCMOS
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1089351-PL502-37QC-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL502-37QC-R CAD Model

Description

The PL502-37QC-R is a cutting-edge component from Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive range of clock generation and distribution products, designed to provide precise and reliable timing solutions for a variety of applications.

Key Features

  • High Precision: The PL502-37QC-R offers high-precision clock generation, ensuring stable and accurate timing signals for critical applications.
  • Low Jitter: With its low jitter performance, this product is ideal for applications that require clean clock signals with minimal noise.
  • Versatility: The device supports a wide range of output frequencies, making it suitable for various applications, from consumer electronics to industrial automation systems.
  • Programmability: Users can program the device to meet specific requirements, providing flexibility and customization for different use cases.
  • Compact Package: The PL502-37QC-R comes in a compact package, allowing for easy integration into space-constrained designs.

Applications

The versatility of the PL502-37QC-R makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Consumer electronics like smart TVs and gaming consoles
  • Computing platforms, including servers and workstations
  • Telecommunications infrastructure
  • Industrial control systems

Technical Specifications

The PL502-37QC-R is designed to meet the rigorous demands of modern electronics with its robust feature set and technical specifications. Its operating temperature range, power supply requirements, and packaging details are all tailored to facilitate easy adoption into various design architectures.

Conclusion

With its combination of precision, programmability, and versatility, the PL502-37QC-R from Microchip Technology stands out as a superior choice for designers looking to incorporate reliable clock generation into their products. Its performance characteristics make it an invaluable component in any application where timing accuracy is paramount.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess