EN
  • EN
  • DE

PAC1941T-1E/4MX

Part No PAC1941T-1E/4MX
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT/VOLT MON 1% 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Function Current/Voltage Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number PAC1941
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372310-PAC1941T-1E/4MX
Ultra Librarian 3D Model Ultra Librarian PAC1941T-1E/4MX CAD Model

Description

Microchip Technology PAC1941T-1E/4MX: High-Precision Power and Energy Monitoring IC

Introducing the PAC1941T-1E/4MX, a state-of-the-art power and energy monitoring integrated circuit (IC) developed by Microchip Technology. This advanced sensor is designed for real-time measurement of power, voltage, current, and energy, making it ideal for a wide range of applications such as power supply monitoring, energy metering, and battery management systems.

The PAC1941T-1E/4MX offers high-precision measurements, with a full-scale voltage range of 0V to 32V and an extended current measurement range. This enables the IC to accurately monitor power supply rails under various load conditions. The high-resolution ADC and multiplexed input channels ensure precise data acquisition, catering to the needs of sophisticated electronic systems.

With its I2C interface, the PAC1941T-1E/4MX can easily communicate with microcontrollers, allowing for seamless integration into existing designs. The IC's compact form factor, available in a space-saving package, makes it suitable for use in space-constrained applications.

Key features of the PAC1941T-1E/4MX include:

  • High-accuracy measurements for voltage, current, and power
  • Integrated low-drift voltage reference
  • Fast sampling rate for real-time monitoring
  • User-configurable averaging for noise reduction
  • Overcurrent and overvoltage alert functions
  • On-chip temperature sensor for thermal monitoring
  • Non-volatile memory for storing critical data

The PAC1941T-1E/4MX is designed with energy efficiency in mind, featuring a low-power standby mode to conserve energy when not in active use. Its robust design ensures reliable operation even in harsh industrial environments, providing consistent performance over a wide temperature range.

Whether it's for power management in consumer electronics, industrial automation, or telecommunications equipment, the PAC1941T-1E/4MX from Microchip Technology offers a versatile and accurate solution for monitoring power and energy consumption with precision and ease.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess