EN
  • EN
  • DE

NUF4403MN1G

Part No NUF4403MN1G
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082931-NUF4403MN1G
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NUF4403MN1G CAD Model

Description

NUF4403MN1G by Microchip Technology

The NUF4403MN1G is a state-of-the-art EMI filter array with integrated ESD protection, expertly designed by Microchip Technology to provide a compact and effective solution for electronic devices susceptible to electromagnetic interference and electrostatic discharge. This sophisticated component is an essential addition for maintaining the integrity and performance of high-speed data lines in a variety of applications.

Key Features:

  • EMI Filtering: The device comes with integrated pi-style EMI filtering, which significantly reduces the noise on data lines. This feature is critical for maintaining signal integrity in environments where electromagnetic interference can cause disruption or data loss.
  • ESD Protection: The NUF4403MN1G offers ESD protection up to ±15kV air and ±8kV contact discharge, as per the IEC 61000-4-2 standard, safeguarding sensitive circuitry from electrostatic discharges that can occur during handling or operation.
  • Low Pass Filter: It incorporates a low pass filter design with a cutoff frequency specifically tailored to prevent high-frequency noise from affecting the performance of the protected device.
  • Small Footprint: Housed in a compact 1.0 x 1.4mm µDFN package, this product is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on protection capabilities.
  • Applications: The NUF4403MN1G is versatile and can be used in a variety of applications, including mobile phones, PDAs, digital cameras, and MP3 players, where EMI and ESD protection are crucial for reliability and user safety.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the NUF4403MN1G is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of modern electronic devices. With its robust design and proven performance, this EMI filter with integrated ESD protection is an excellent choice for designers looking to enhance the durability and performance of their products.

Whether you're working on a new mobile device or upgrading an existing digital system, the NUF4403MN1G provides the protection and performance you need to ensure a seamless and reliable user experience.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess