Products specifications Report Issue?

Category Crystals, Oscillators, ResonatorsOscillators
Mfr Microchip Technology
Series MX55
Packaging Tube
Part Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.375V ~ 3.63V
Frequency Stability ±50ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 120mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.055" (1.40mm)
Base Product Number MX553BNR156M250
Ultra Librarian 3D Model Ultra Librarian MX553BNR156M250 CAD Model

You May Also Be Interested in

Epson Company
CRYSTAL 19.2000MHZ 7PF SMD
Need more? Email Us
ECAD model for FA-20H 19.2000MF12Y-AG5 GPS
Abracon LLC
MEMS OSC XO 12.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for ASCSM-12.000MHZ-LR-T
Microchip Technology
CMOS XO +3.3 VDC 15PF -40C TO +8
Lowest to $11.1539
ECAD model for VCC1-B3D-25M0000000
Diodes Incorporated
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $2.0602
ECAD model for FH2400015
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $0.2364
ECAD model for FC-135 32.7680KA-AC3
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1703
ECAD model for CSTNE12M0G520000R0
Epson Company
XTAL OSC SO 161.1328MHZ LVPECL
Need more? Email Us
ECAD model for EG-2102CA 161.1328M-PGPAB
Taitien
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for OCETDLJANF-25.000000
Murata Electronics North America
CERAMIC RES 4.0000MHZ 15PF T/H
Lowest to $0.0631
ECAD model for CSTLS4M00G53-A0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4799 $62.3995
11+ $10.2400 $112.6400
17+ $9.9200 $168.6400
24+ $9.6000 $230.4000
31+ $9.2800 $287.6800
41+ $8.3200 $341.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention