Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number VCC1-B3
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 806590-VCC1-B3D-25M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-25M0000000 CAD Model

Description

The VCC1-B3D-25M0000000 from Microchip Technology is a high-performance crystal oscillator designed to meet the demanding requirements of modern electronic devices. This precision oscillator provides a stable frequency of 25 MHz, essential for ensuring the reliable operation of microcontrollers, communication systems, and other digital circuits that require a precise timing signal.

Key Features

  • Frequency: 25 MHz, providing a precise clock signal for a variety of applications.
  • Package: The device comes in a compact, surface-mount package that is easy to integrate into a wide range of electronic assemblies.
  • Supply Voltage: Designed to operate with a supply voltage that is suitable for many standard electronic systems, ensuring compatibility and ease of use.
  • Stability: Offers excellent frequency stability, making it an ideal choice for applications where consistent performance is critical.
  • Temperature Range: Capable of operating across a broad temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The VCC1-B3D-25M0000000 crystal oscillator is suited for a wide array of applications, including:

  • Telecommunication systems
  • Embedded systems
  • Industrial electronics
  • Consumer electronics
  • Networking equipment
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The VCC1-B3D-25M0000000 crystal oscillator is built to stringent quality standards, ensuring it meets the requirements of the most critical applications. With its robust design and proven performance, this crystal oscillator is an excellent choice for designers looking to incorporate a reliable timing solution into their products.

Ordering Information

To order the VCC1-B3D-25M0000000 or to request samples, please visit Microchip Technology's official website or contact their sales representatives. With its exceptional features and proven reliability, this crystal oscillator is the perfect timing solution for your next project.

You May Also Be Interested in

Abracon LLC
Standard Clock Oscillators Oscillator 3225 4-SMD 27MHz +/-50ppm -40°C ~ 85°C CMOS 3.3V
Lowest to $0.8625
ECAD model for ASEM1-27.000MHZ-LC-T
Abracon LLC
MEMS OSC XO 12.0000MHZ LVCMOS
Lowest to $2.0958
ECAD model for ASDMB-12.000MHZ-LC-T
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1703
ECAD model for CSTNE12M0G520000R0
Citizen Finedevice Co Ltd
CRYSTAL 25.0000MHZ 18PF SMD
Lowest to $0.9013
ECAD model for CS325S25000000ABJT
Epson Company
XTAL OSC SO 161.1328MHZ LVPECL
Need more? Email Us
ECAD model for EG-2102CA 161.1328M-PGPAB
Abracon LLC
Standard Clock Oscillators 25.0 MHZ 15PF -40+85C
Lowest to $1.1696
ECAD model for ASE-25.000MHZ-L-R-T
Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECAD model for CSTCR6M60G55-R0
Microchip Technology
MEMS OSC XO 24.5760MHZ CMOS SMD
Lowest to $1.1306
ECAD model for DSC1001AI2-024.5760T
ECS Inc.
XTAL OSC XO 2.0000MHZ CMOS TTL
Need more? Email Us
ECAD model for ECS-8FMX-020-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1539 $55.7695
11+ $9.1519 $100.6709
17+ $8.8659 $150.7203
24+ $8.5799 $205.9176
31+ $8.2939 $257.1109
41+ $7.4360 $304.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention