Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise and Fall Time 14ns, 15ns
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081909-TPS2812DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2812DR CAD Model

Description

The TPS2812DR is an innovative, dual high-speed MOSFET driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is engineered to drive two N-channel MOSFETs or IGBTs in a synchronous buck or bridge power applications.

Key Features

  • High-Speed Switching: The TPS2812DR offers high-speed switching capabilities, which makes it ideal for high-frequency power conversion systems.
  • Dual Independent Channels: It features two independent driver channels that can control two separate MOSFETs, allowing for greater flexibility in circuit design.
  • Bootstrap Operation: This driver supports bootstrap operation suitable for high-side drive applications, providing a cost-effective solution for half-bridge circuits.
  • Industry-Standard SOIC-8 Package: Encased in a small 8-pin SOIC package, the TPS2812DR minimizes board space and is compatible with standard surface-mount technology.
  • Robust Protection Features: It includes under-voltage lockout (UVLO) for both channels, ensuring the device operates safely by preventing it from turning on when supply voltage is insufficient.

Applications

The TPS2812DR is versatile and can be used in a variety of applications, including:

  • DC to DC converters
  • Motor controllers
  • Power supplies for CPUs and GPUs
  • Switched-mode power supplies (SMPS)
  • Power inverters

Technical Specifications

  • Supply Voltage Range: 4 V to 15 V
  • Peak Output Current: 2 A
  • Propagation Delay Time: 25 ns (typical)
  • Operating Temperature Range: -40°C to 85°C

With its high-speed performance, compact footprint, and robust protection features, the TPS2812DR is a reliable choice for designers looking to optimize their power management systems. Texas Instruments provides detailed datasheets and technical support to assist in the integration of the TPS2812DR into your next project.

You May Also Be Interested in

ON Semiconductor
HIGH SPEED DUAL MOSFET DRIVERS | IC DRIVER MOSFET DUAL HS 8DIP
Lowest to $1.7326
ECAD model for MC33152P
IXYS
9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8-SOIC
Need more? Email Us
ECAD model for IXDD609SI
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 8SOIC
Lowest to $2.9546
ECAD model for IR2108S
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DIFF 8-SOIC
Lowest to $1.5445
ECAD model for IXDF604SIA
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for TSC427CPA+
Microchip Technology
Dual 3A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS Process | IC DRIVER MOSFET 3A DUAL 8-DIP
Lowest to $1.3926
ECAD model for MIC4425CN
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
IXYS
2 Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DRIVER DUAL 2A 8-SOIC
Need more? Email Us
ECAD model for IXDI502SIA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4102 $51.2750
300+ $0.3366 $100.9800
465+ $0.3260 $151.5900
635+ $0.3155 $200.3425
820+ $0.3050 $250.1000
1,100+ $0.2735 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84,290 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention