Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1081202-MPV21001-206/TR
Ultra Librarian 3D Model Ultra Librarian MPV21001-206/TR CAD Model

Description

Microchip Technology MPV21001-206/TR - Product Overview

The MPV21001-206/TR is a high-performance, precision voltage reference module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to offer a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage-sensitive components within electronic systems.

Key Features

  • Stable Voltage Output: The MPV21001-206/TR provides a stable output voltage with low temperature coefficients, ensuring minimal voltage deviation over a wide range of operating temperatures.
  • High Precision: With its high precision output, this voltage reference module is ideal for critical applications where voltage accuracy is paramount.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Long-Term Stability: The device exhibits excellent long-term stability, ensuring consistent performance over the lifespan of your application.
  • Compact Package: The MPV21001-206/TR is available in a compact package, facilitating easy integration into space-constrained designs.

Applications

The versatility of the MPV21001-206/TR makes it an ideal choice for a wide range of applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Portable instrumentation
  • Medical devices
  • Automotive electronics

Product Specifications

Microchip's MPV21001-206/TR is engineered to meet the rigorous demands of modern electronic systems. Below are some of the key specifications:

  • Reference Voltage: [Insert specific voltage]
  • Initial Accuracy: [Insert value]
  • Temperature Coefficient: [Insert value]
  • Operating Temperature Range: [Insert range]
  • Package Type: [Insert package information]

With its robust feature set, the MPV21001-206/TR from Microchip Technology stands out as a reliable and precise voltage reference solution for designers and engineers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
DIODE VHF VAR CAP 30V SOD523 / Varactors Single 30 V Surface Mount SOD-523
Lowest to $56.1364
ECAD model for BB174X
Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $101.0094
ECAD model for SD199
Toshiba Semiconductor and Storage
DIODE VCO V/UHF 10V ESC
Lowest to $0.0861
ECAD model for 1SV281(TPH3,F)
Toshiba Semiconductor and Storage
DIODE VARACTOR 15V ESC
Lowest to $0.4726
ECAD model for 1SV279TH3FT
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $0.1956
ECAD model for 1SV305,H3F
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
ECAD model for BB659C-02VH7908
Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0944
ECAD model for 1SV277
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V USC
Lowest to $14.4327
ECAD model for 1SV322(TPH3,F)
NXP / Nexperia
DIODE VHF VAR CAP 30V SOD323 / Varactors Single 30 V Surface Mount SOD-323
Need more? Email Us
ECAD model for BB170X

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention