EN
  • EN
  • DE

MTD6501C-LC1

Part No MTD6501C-LC1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-14V 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features - Motor Driver DMOS PWM 8-SOP-EP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -30°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOP-EP
Family Name MTD6501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MTD6501C-LC1-ND, MTD6501C-LC1CT, MTD6501C-LC1DKR, MTD6501C-LC1TR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928486-MTD6501C-LC1
Ultra Librarian 3D Model Ultra Librarian MTD6501C-LC1 CAD Model

Description

Microchip Technology MTD6501C-LC1 Brushless DC Motor Driver

The MTD6501C-LC1 from Microchip Technology is a highly efficient, integrated brushless DC (BLDC) motor driver designed to drive single-phase motors using a Hall-effect sensor. This compact and robust motor driver is an ideal choice for a wide range of applications, including cooling fans and small pumps in consumer electronics, automotive, and industrial systems.

Key Features

  • Single-Phase Motor Control: Optimized for single-phase BLDC motors, the MTD6501C-LC1 simplifies the design and control of these motors.
  • Integrated Hall-Effect Sensor Interface: The device includes a built-in interface for Hall-effect sensors, enabling precise control of the motor's rotor position.
  • High Voltage Operation: With an operating range of 3V to 28V, this driver can handle a wide range of power supplies, making it versatile for various applications.
  • Low Power Consumption: The MTD6501C-LC1 is designed for energy efficiency, which helps to reduce power consumption and extend the battery life of portable devices.
  • Protection Features: It includes several protection features such as lock-up protection, automatic restart, and thermal shutdown protection, ensuring the longevity and reliability of the motor and the driver.
  • Small Package: The driver comes in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the MTD6501C-LC1 makes it suitable for a variety of applications, including:

  • PC and server cooling fans
  • Portable cooling devices
  • Small pumps for water circulation
  • Automotive applications such as mirror adjustment and headlight positioning
  • Industrial automation systems

With its integrated features and Microchip Technology's reputation for quality, the MTD6501C-LC1 is a reliable and efficient solution for designers looking to enhance the performance and efficiency of their BLDC motor applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess