Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer STMicroelectronics
Win Source Part Number 165354-74LS373M013TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS373M013TR CAD Model

Description

The 74LS373M013TR is a high-quality, octal transparent D-type latch produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. Designed with low-power Schottky technology, this integrated circuit (IC) is part of the 74LS logic family, which is well-known for its low power consumption and high speed.

This particular model, the 74LS373, features eight latches with 3-state outputs for bus organized systems applications. The device comes in a surface-mount package, specifically in a Thin Shrink Small Outline Package (TSSOP), which is ideal for applications where space saving is crucial. The part number suffix 'M013TR' indicates that the IC is provided in tape and reel packaging, making it suitable for automated assembly processes.

Key Features:

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Package Type: TSSOP
  • Operating Temperature Range: 0°C to +70°C
  • Supply Voltage: Typically 5V
  • Propagation Delay Time: Fast access and minimal propagation delay
  • Power Consumption: Low power Schottky technology
  • Mounting Type: Surface Mount
  • Packaging: Supplied in tape and reel for automated assembly

With its transparent latch feature, the 74LS373M013TR ensures that data on the input bus can be seen at the outputs while the latch-enable (LE) input is high. When LE is taken low, the data that was present at the inputs at the time the transition occurred is retained at the outputs until the latch is enabled again.

The 3-state outputs are controlled by the output enable (OE) input. When OE is low, the outputs are active and reflect the data that is latched. When OE is high, the outputs are in a high impedance state, which effectively disconnects them from the bus, allowing for multiple devices to be connected to the bus without interference.

Overall, the 74LS373M013TR from STMicroelectronics is a reliable and functional choice for designers who require a high-performance octal latch for their digital systems. Its low power consumption, high speed, and ease of integration make it a versatile component for a wide range of applications in computing, telecommunications, and industrial systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1462
ECAD model for TC74LCX373FK(EL,K)
NXP / Nexperia
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Lowest to $2.5695
ECAD model for HEF4043BT,653
STMicroelectronics
IC LATCH 8BIT ADDRESSABLE 16SOIC
Lowest to $0.4758
ECAD model for HCF4099M013TR
Nexperia USA Inc.
IC LATCH D-TYPE 6TSSOP
Need more? Email Us
ECAD model for 74AUP1G373GW,125
Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.0504
ECAD model for CD4508BPW
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.7171
ECAD model for 74LVT162373DGG,118
Nexperia USA Inc.
Latches 8-bit addressable latch
Lowest to $0.2563
ECAD model for 74HCT259D,653
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention