EN
  • EN
  • DE

LTC699CN8

Part No LTC699CN8
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209324-LTC699CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC699CN8 CAD Model

Description

Linear Technology LTC699CN8 Microprocessor Supervisory Circuit

The LTC699CN8 is a high-quality microprocessor supervisory circuit designed and manufactured by Linear Technology, a brand renowned for its precision and reliability in the electronics industry. This robust component ensures the stable operation of microprocessor (µP) systems by monitoring the power supply and providing essential protective features. It is an ideal solution for safeguarding system integrity in a wide range of applications, from industrial controls to portable devices.

Key Features

  • Precision Voltage Monitoring: The LTC699CN8 accurately monitors the power supply voltage, ensuring that the microprocessor is operating within the safe voltage range. It provides a reset output during power-up, power-down, and brownout conditions.
  • Low Power Consumption: With its quiescent current of typically 15µA, this device is optimized for battery-powered and power-sensitive applications, where power efficiency is paramount.
  • Reset Timeout: It offers an adjustable reset timeout period, which can be set by an external capacitor to meet specific system requirements. This feature allows designers to tailor the reset de-bounce period for their particular use case.
  • Manual Reset Input: An additional feature of this supervisory circuit is the manual reset input, which enables a reset to be triggered with an external pushbutton or logic signal, providing an extra layer of control.
  • Wide Operating Temperature Range: The LTC699CN8 operates effectively across a broad temperature range, making it suitable for diverse environmental conditions.
  • 8-Pin PDIP Package: The device comes in an 8-pin plastic dual in-line package (PDIP), ensuring easy integration into a wide variety of circuit designs.

Applications

The LTC699CN8 is versatile enough to be used in numerous applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Portable and battery-powered equipment
  • Industrial and automotive systems

In summary, the LTC699CN8 from Linear Technology is a reliable and efficient solution for microprocessor system management, offering features that enhance system stability and performance. With its precise monitoring capabilities and user-configurable options, this supervisory circuit is an essential component for any design requiring robust µP supervision.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4928 $50.9568
15+ $6.9685 $104.5275
23+ $6.7507 $155.2661
31+ $6.5330 $202.5230
40+ $6.3152 $252.6080
53+ $5.6619 $300.0807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess