EN
  • EN
  • DE
  • IT

MTCH102T-I/MS

Part No MTCH102T-I/MS
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch
Manufacturer Microchip Technology
Package Reel - TR
Family Name MTCH102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MTCH102T-I/MS-ND, MTCH102T-I/MSDKR, MTCH102T-I/MSCT, MTCH102T-I/MSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851508-MTCH102T-I/MS
Ultra Librarian 3D Model Ultra Librarian MTCH102T-I/MS CAD Model

Description

Microchip Technology's MTCH102T-I/MS: A Compact Touch Controller Solution

The MTCH102T-I/MS from Microchip Technology is a highly integrated touch controller designed to bring capacitive touch capabilities to a wide range of applications. This small and efficient device is part of Microchip's MTCH10x family, known for providing simple yet effective touch sensing solutions. The MTCH102T-I/MS is particularly suitable for designs where space is at a premium and low power consumption is essential.

Key Features of MTCH102T-I/MS

  • Capacitive Touch Sensing: The device offers robust capacitive touch sensing capabilities, allowing for the implementation of touch buttons with minimal external components.
  • Small Form Factor: Housed in a compact MSOP (Micro Small Outline Package), the MTCH102T-I/MS is ideal for space-constrained applications.
  • Low Power Consumption: Designed for battery-powered and power-sensitive applications, this touch controller is optimized for low power consumption, helping to extend battery life.
  • Adjustable Sensitivity: The sensitivity of the touch inputs can be configured to suit various panel materials and thicknesses, providing flexibility in the design process.
  • Automatic Calibration: The MTCH102T-I/MS features automatic calibration for consistent performance over time and under changing environmental conditions.
  • Guard Channel: This feature helps prevent false touches due to the presence of water or other contaminants, ensuring reliable operation in challenging environments.

Applications

The MTCH102T-I/MS is ideal for a broad range of applications, including:

  • Consumer Electronics
  • Home Appliances
  • Portable Devices
  • Automotive Controls
  • Industrial Control Panels

With its ease of integration and user-friendly interface, the MTCH102T-I/MS provides a cost-effective solution for designers looking to incorporate touch controls into their products. Whether it's for a simple touch button interface or a more complex array of inputs, the MTCH102T-I/MS delivers reliable performance and enhances the user experience across various applications.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their support team for assistance with your touch control design needs.

You May Also Be Interested in

Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8130 $54.3900
70+ $1.4876 $104.1320
105+ $1.4411 $151.3155
145+ $1.3946 $202.2170
190+ $1.3481 $256.1390
250+ $1.2087 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,205 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess