EN
  • EN
  • DE

MT8979AP1

Part No MT8979AP1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Transceiver
Interface PCM
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645231-MT8979AP1
Ultra Librarian 3D Model Ultra Librarian MT8979AP1 CAD Model

Description

The MT8979AP1 from Microchip Technology is a high-performance integrated circuit designed for advanced telecommunication applications. This robust chip is an essential component for developers looking to create or enhance telephony systems with reliable and efficient functionalities.

Key Features

  • Digital Switching: The MT8979AP1 includes an integrated digital switch which provides seamless switching capabilities between telecommunication interfaces, ensuring clear and uninterrupted signal transmission.
  • Programmable Interfaces: It comes with programmable interfaces that allow for customization and flexibility in various telecommunication applications, including VoIP systems, PBXs, and other networked communication setups.
  • High Integration: This product integrates multiple telecommunication functions into a single chip, which can significantly reduce the overall system cost and complexity, while also improving reliability.
  • Easy to Implement: The MT8979AP1 is designed to be user-friendly, with a simple interface that can be easily integrated into existing designs, reducing time-to-market for new products.

Applications

The versatility of the MT8979AP1 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Multi-line telephone systems
  • Data routing and switching systems
  • Integrated services digital network (ISDN) terminals
  • Wireless communication base stations
  • Teleconferencing equipment

Technical Specifications

The MT8979AP1 boasts impressive technical specifications that make it a top choice for developers. Some of its specifications include:

  • Low power consumption for energy-efficient operation
  • Robust temperature range for operation in various environments
  • Support for multiple telecommunication protocols
  • Integrated diagnostics for easy maintenance and troubleshooting

Microchip Technology's commitment to quality and performance is evident in the MT8979AP1, making it a reliable choice for your telecommunication needs. With its advanced features and capabilities, the MT8979AP1 stands out as a versatile and powerful component in the industry.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Lowest to $4.8140
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess