EN
  • EN
  • DE

MSL2164-DU

Part No MSL2164-DU
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR PWM 64TQFN  /  LED Driver IC 16 Output Linear PWM Dimming 64-TQFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Linear
Internal Switch(s) No
Number of Outputs 16
Frequency 20MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-TQFN (9x9)
Base Product Number MSL2164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MSL2164DU
Standard Package 1,300
Win Source Part Number 1209277-MSL2164-DU
Ultra Librarian 3D Model Ultra Librarian MSL2164-DU CAD Model

Description

Microchip Technology's MSL2164-DU: A Robust Memory Solution

The MSL2164-DU is a state-of-the-art memory chip designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive range of non-volatile memory devices, offering high-performance storage solutions for a wide array of applications.

At the heart of the MSL2164-DU is its EEPROM (Electrically Erasable Programmable Read-Only Memory) technology. This allows for data to be stored even when the power is turned off, ensuring the preservation of critical information across power cycles. The MSL2164-DU is ideal for applications requiring frequent or rapid updates to stored data, such as configuration settings, calibration data, or device state information.

The device boasts a substantial storage capacity, making it suitable for systems that require the retention of large amounts of data without compromising on reliability or data integrity. With its robust design, the MSL2164-DU is engineered to endure harsh conditions and extended use, which is characteristic of industrial and automotive environments.

Key features of the MSL2164-DU include:

  • High reliability and long-term data retention
  • Low power consumption, contributing to energy-efficient designs
  • Fast write speeds, enabling efficient updates to stored data
  • Wide operating temperature range, ensuring performance in extreme conditions
  • Compatibility with standard serial communication protocols for easy integration

The MSL2164-DU is provided in a durable package that safeguards the internal circuitry from physical stress and environmental factors. This packaging, combined with Microchip's proven manufacturing process, ensures that each chip meets the highest quality standards.

For designers and engineers looking to incorporate reliable memory into their digital systems, the MSL2164-DU from Microchip Technology offers an excellent blend of performance, durability, and versatility. Whether in consumer electronics, automotive systems, or industrial controls, the MSL2164-DU stands out as a superior choice for non-volatile memory requirements.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess