Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454430-MX25U8035FM1I
Manufacturer Macronix
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mbit
Memory Organization 1M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 108MHz
Write Cycle Time - Word, Page 100µs, 4ms
Voltage - Supply 1.65V ~ 2V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian MX25U8035FM1I CAD Model

Description

The MX25U8035FM1I by Macronix MXIC is an 8Mb SPI NOR Flash memory component, designed to offer reliable data storage in a compact form factor. Its SPI interface ensures ease of integration into a myriad of device architectures, making it particularly well-suited for use in embedded systems, mobile devices, and other applications where space and power efficiency are paramount. The device boasts high-performance capabilities, including fast read and write speeds, which are essential for applications requiring frequent data updates or retrieval. Its low power consumption enhances its suitability for portable and battery-operated devices, ensuring longer operating life. The MX25U8035FM1I also operates across a broad temperature range, guaranteeing reliability in various environmental conditions. Its robustness and efficiency make it an ideal choice for designers and engineers looking to implement dependable memory solutions in their projects.

You May Also Be Interested in

CISCO
Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
Need more? Email Us
ECAD model for CISCO 15-12149-01 - Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
CISCO
CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
CISCO
CISCO UCS-MKIT-162RX-C - Mem kit for UCS-MR-2X162RX-C
Need more? Email Us
ECAD model for CISCO UCS-MKIT-162RX-C - Mem kit for UCS-MR-2X162RX-C
CISCO
CISCO MEM-4400-4GU8G - 4G to 8G DRAM Upgrade (4G+4G) for Cisco ISR 4400
Need more? Email Us
ECAD model for CISCO MEM-4400-4GU8G - 4G to 8G DRAM Upgrade (4G+4G) for Cisco ISR 4400
CISCO
16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
Need more? Email Us
ECAD model for CISCO MEM-FLSH-16G - 16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
CISCO MEM-FLSH-8GU16G - 8G to 16G Flash Memory Upgrade for Cisco ISR 4400
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8GU16G - 8G to 16G Flash Memory Upgrade for Cisco ISR 4400
CISCO
CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
Need more? Email Us
ECAD model for CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3511 $50.2665
37+ $2.7496 $101.7352
57+ $2.6637 $151.8309
78+ $2.5778 $201.0684
101+ $2.4918 $251.6718
135+ $2.2341 $301.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,928 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention