EN
  • EN
  • DE

MRF24WG0MB-I/RM

Part No MRF24WG0MB-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI U.FL ANT / Module 802.11b/g 2.48GHz 11000Kbps Automotive 36-Pin SMD Module Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Status Active
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18dBm
Sensitivity -95dBm
Serial Interfaces SPI
Antenna Type Not Included, U.FL
Supply Voltage - Operating 2.8 V to 3.6 V
Current - Receiving 156mA
Current - Transmitting 226mA to 237mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Dimension 36-SMD Module
Win Source Part Number 1079654-MRF24WG0MB-I/RM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics
Family Name MRF24WG0MB
ECCN 5A992.c
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MRF24WG0MB-I/RM CAD Model

Description

The MRF24WG0MB-I/RM is a highly integrated Wi-Fi module from the reputable Microchip Technology, designed to provide designers with a simple and efficient way to add Wi-Fi connectivity to their embedded applications. This compact module is particularly well-suited for applications in home automation, industrial control, smart energy, and various wireless sensor networks.

Key Features

  • IEEE 802.11b/g/n Compatible: The module supports the widely used Wi-Fi standards, ensuring compatibility with existing network infrastructure and devices.
  • Integrated PCB Antenna: With an onboard printed circuit board (PCB) antenna, the MRF24WG0MB-I/RM reduces the need for external components, simplifying design and saving space.
  • High Data Rate: Capable of data rates up to 54 Mbps, the module can handle the demands of high-bandwidth applications.
  • Low-Power Consumption: Designed for power-sensitive applications, it features several power-saving modes to extend battery life in portable devices.
  • Easy to Integrate: The module comes in a small surface-mount package and includes all the necessary Wi-Fi functionality, which minimizes the learning curve and speeds up product development.
  • Security: It supports the most current Wi-Fi security protocols, including WEP, WPA, WPA2, and WPS, to ensure secure data communication.

Applications

  • Home Automation Systems
  • Industrial Control
  • Smart Energy Management
  • Wireless Sensor Networks
  • Healthcare and Medical Devices

With the MRF24WG0MB-I/RM, Microchip Technology offers a reliable and easy-to-use solution for embedding Wi-Fi capabilities into a wide range of electronic devices. Its robust feature set, combined with Microchip's support and resources, make it an ideal choice for developers looking to leverage wireless technology in their next project.

You May Also Be Interested in

WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $20.1396
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.2223 $110.2223
2+ $106.6667 $213.3334
3+ $103.1112 $309.3336
4+ $92.4445 $369.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,865 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess