EN
  • EN
  • DE

MRF24J40-I/ML

Part No MRF24J40-I/ML
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee, MiWi
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 625kbps
Power - Output 0dBm
Sensitivity -95dBm
Serial Interfaces SPI
GPIO 6
Supply Voltage - Operating 2.4 V to 3.6 V
Current - Receiving 19mA
Current - Transmitting 23mA
Temperature Range - Operating -40°C to 85°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 037437-MRF24J40-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF24J40-I/ML CAD Model

Description

The MRF24J40-I/ML from Microchip Technology is a complete IEEE 802.15.4 standard compliant RF transceiver designed specifically for enabling ZigBee®, MiWi™, and other wireless networking protocols. This powerful transceiver is ideal for applications requiring low power consumption and reliable RF communications in the 2.4 GHz frequency band.

Key Features

  • Frequency Band: 2.4 GHz ISM band, suitable for international deployment.
  • Modulation: Direct Sequence Spread Spectrum (DSSS) technology which provides robust communications.
  • Data Rate: Supports the IEEE 802.15.4 standard data rates of 250 kbps.
  • Integrated Baseband Processor: Eases the processing load on the host controller.
  • Security: Hardware AES encryption to ensure secure data communications.
  • Output Power: Programmable output power enabling range adjustment.
  • Low Power Consumption: Features such as sleep modes for battery conservation, making it ideal for battery-powered applications.
  • Packaging: Available in a 44-pin QFN package, optimized for a compact footprint.
  • Quality of Service: Enhanced QoS features for data integrity and timely delivery.

Applications

The MRF24J40-I/ML transceiver is versatile and can be used in a wide range of applications, including:

  • Home Automation
  • Smart Energy management
  • Industrial Control
  • Wireless Sensor Networks
  • Building Automation

Development Support

Microchip provides extensive support for development with the MRF24J40-I/ML. Developers can access a range of resources, including development kits, reference designs, and technical documentation to expedite the design and implementation process. Additionally, Microchip's active community and technical support forums are valuable resources for troubleshooting and learning from experienced developers.

With its robust feature set and Microchip's commitment to quality and support, the MRF24J40-I/ML is an excellent choice for developers looking to integrate reliable wireless communication into their next project.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess