EN
  • EN
  • DE

MPLAD15KP30AE3

Part No MPLAD15KP30AE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 30VWM 48.4VC PLAD / 48.4V Clamp 309A Ipp Tvs Diode Surface Mount PLAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 309A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Nonstandard SMD
Supplier Device Package PLAD
Base Product Number PLAD15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-7249,1086-7249-MIL
Standard Package 1
Win Source Part Number 1013564-MPLAD15KP30AE3
Ultra Librarian 3D Model Ultra Librarian MPLAD15KP30AE3 CAD Model

Description

Microchip Technology MPLAD15KP30AE3 TVS Diode

The MPLAD15KP30AE3 is a high-quality Transient Voltage Suppressor (TVS) diode designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • High Surge Capability: With its ability to withstand high energy transients, the MPLAD15KP30AE3 can absorb up to 15kW of peak pulse power (10/1000μs waveform), providing robust protection against surges and spikes.
  • Stand-Off Voltage: This device has a stand-off voltage of 30V, making it suitable for a variety of applications where this level of voltage protection is required.
  • Unidirectional Protection: The MPLAD15KP30AE3 offers unidirectional surge protection, meaning it is designed to protect circuits from surges occurring in one direction, typically from the positive side to the ground.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that the voltage to which a system is exposed during a transient event is kept to a minimum, thereby reducing the risk of damage to the protected component.
  • High Reliability: Manufactured with the quality assurance that Microchip Technology is known for, this TVS diode offers high reliability and performance consistency.
  • DO-204AR Package: The MPLAD15KP30AE3 comes in a molded plastic over glass passivated junction in a DO-204AR package, offering a combination of durability and ease of installation.

Applications

The MPLAD15KP30AE3 is suitable for a wide range of applications including:

  • Industrial systems
  • Communication systems
  • Power supply protection
  • Automotive electronics
  • Aerospace and military applications

In summary, the MPLAD15KP30AE3 from Microchip Technology is a top-performing TVS diode that offers exceptional surge protection for sensitive electronics. Its robust design and reliable performance make it an ideal choice for any application requiring voltage transient protection.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess