EN
  • EN
  • DE

MMA016AA

Part No MMA016AA
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tray
Product Status Discontinued
Frequency 0Hz ~ 16GHz
P1dB 19dBm
Gain 15dB
Voltage - Supply 4V
Current - Supply 115mA
Test Frequency 16GHz
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1009812-MMA016AA
Ultra Librarian 3D Model Ultra Librarian MMA016AA CAD Model

Description

Microchip Technology's MMA016AA: A Precision Operational Amplifier

The MMA016AA from Microchip Technology is a high-precision operational amplifier that delivers top-notch performance for a wide range of applications. This op-amp is designed to offer a perfect balance between cost and performance, making it an ideal choice for designers looking to optimize their system without compromising on quality.

Key Features

  • Low Offset Voltage: The MMA016AA boasts an ultra-low input offset voltage, which enhances the accuracy of signal amplification, making it suitable for precision measurement and control systems.
  • Low Noise: With its low noise density, this operational amplifier is perfect for audio applications and other sensitive electronics where signal integrity is paramount.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power design and making it compatible with many existing systems.
  • Rail-to-Rail Output: The MMA016AA can swing its output voltage from rail to rail, maximizing the dynamic range in battery-powered and single-supply operations.

Applications

The versatile nature of the MMA016AA makes it suitable for a variety of applications, including:

  • Test and Measurement Equipment
  • Sensor Interfaces
  • Data Acquisition Systems
  • Active Filtering
  • Audio Processing
  • Precision Current Sensing

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The MMA016AA is backed by Microchip's robust technical support and is manufactured to meet high industry standards. Whether you're an engineer working on an intricate project or a hobbyist looking for a reliable component, the MMA016AA is a trustworthy addition to your design toolbox.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess