EN
  • EN
  • DE

MM5451YN

Part No MM5451YN
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY LED 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features LED Driver 40-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name MM5451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 9
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885202-MM5451YN
Ultra Librarian 3D Model Ultra Librarian MM5451YN CAD Model

Description

The MM5451YN from Microchip Technology is a robust LED display driver designed to simplify the task of interfacing to alphanumeric and 7-segment numeric LED displays. This integrated circuit is a perfect solution for applications requiring the control of multiple LEDs, such as in consumer electronics, industrial displays, and automotive dashboard instrumentation.

Key Features:

  • Drive Capability: The MM5451YN can drive up to 35 LEDs directly with no additional components required, making it an efficient choice for compact designs.
  • Serial Data Input: Featuring a serial data input, this LED driver allows users to send display data using a minimal number of microcontroller pins, thereby saving valuable I/O resources for other functions.
  • Wide Operating Voltage: It operates over a wide voltage range, from 4.5V to 10V, providing flexibility in various power supply conditions.
  • Constant Current Outputs: The constant current output ensures uniform brightness across all connected LEDs, enhancing the visual quality of the display.
  • Cascade Connection: Multiple MM5451YN devices can be cascaded for larger display applications without the need for additional interfacing hardware.

Applications:

The MM5451YN is suitable for a wide array of applications that require LED displays, including:

  • Industrial control panels
  • Consumer electronics, such as audio equipment and home appliances
  • Automotive dashboard displays
  • Instrumentation displays

Technical Specifications:

Parameter Value Number of Segments 35 Supply Voltage 4.5V to 10V Operating Temperature -40°C to +85°C Package Type PDIP-40

The MM5451YN is available in a 40-pin plastic DIP package, ensuring easy integration into a wide variety of designs. With its robust feature set and Microchip Technology's reputation for reliability, this LED display driver is an ideal choice for developers looking to create high-performance, visually appealing LED display systems.

You May Also Be Interested in

Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4393 $62.1965
10+ $10.2067 $102.0670
16+ $9.8877 $158.2032
21+ $9.5687 $200.9427
28+ $9.2498 $258.9944
37+ $8.2929 $306.8373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess