EN
  • EN
  • DE

MICRF001BM-TR

Part No MICRF001BM-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR/DATA DEMOD RF/IF 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Frequency 300MHz to 440MHz
Sensitivity -95dBm
Data Rate (Max) 4.8 kbps
Modulation or Protocol OOK
Applications Garage Door, RKE
Current - Receiving 6.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 003572-MICRF001BM-TR
Ultra Librarian 3D Model Ultra Librarian MICRF001BM-TR CAD Model

Description

Product Overview: MICRF001BM-TR by Microchip Technology

The MICRF001BM-TR is a sophisticated QwikRadio® UHF ASK/FSK transmitter IC designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This transmitter is specifically engineered for the 300 MHz to 450 MHz frequency bands, making it an ideal choice for a wide range of wireless applications such as remote keyless entry systems, garage door openers, and alarm systems.

The MICRF001BM-TR offers an impressive array of features that make it a versatile and efficient component for RF communication. The device supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation, providing flexibility in the design of communication protocols. Its high output power and low operating voltage (2.1V to 3.6V) ensure reliable signal transmission even at low power levels, which is critical for battery-powered devices.

Key Features and Benefits

  • High Frequency Range: Operates effectively in the 300 MHz to 450 MHz frequency range, catering to a broad spectrum of UHF applications.
  • Modulation: Supports both ASK and FSK modulation, allowing for customizable communication schemes.
  • Low Voltage Operation: Functions at a voltage range of 2.1V to 3.6V, making it suitable for battery-operated devices.
  • Output Power: Capable of delivering high output power, which translates to extended transmission range and improved link reliability.
  • Temperature Range: Designed to work within an industrial temperature range of -40°C to +85°C, ensuring performance under extreme conditions.
  • Package: Available in a small 10-pin MSOP package, providing a compact solution for space-constrained applications.

The MICRF001BM-TR is provided in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes, making it a cost-effective choice for mass production. Its integration into a system is further simplified by the minimal external components it requires, which can lead to a reduction in overall system cost and complexity.

With its robust design, ease of integration, and Microchip's commitment to quality, the MICRF001BM-TR stands out as a top choice for designers looking to implement reliable wireless communication in their products.

You May Also Be Interested in

Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess