EN
  • EN
  • DE

MIC94072YC6-TR

Part No MIC94072YC6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH HI SIDE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 120 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SC-70-6
Win Source Part Number 003570-MIC94072YC6-TR
Ultra Librarian 3D Model Ultra Librarian MIC94072YC6-TR CAD Model

Description

The MIC94072YC6-TR is a high-performance, p-channel MOSFET switch developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically designed to provide a low-voltage, high-side switch for power management applications. It is a versatile component that can be used in a variety of electronic devices, from portable gadgets to larger industrial systems.

Key Features

  • Low On-Resistance: The MIC94072 features a low on-resistance, typically 65mΩ, which helps to minimize power loss and improve efficiency in power switching applications.
  • High-Side Switch: As a high-side switch, it allows for the control of power to a load when connected to a positive supply voltage. This is particularly useful in battery-operated devices where ground connections are not desirable.
  • Load Current Capability: It can handle a continuous load current of up to 2A, making it suitable for a wide range of applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the switch can be controlled by logic-level voltages, making it compatible with modern microcontrollers and other digital circuits.
  • Fast Switching Speed: Fast switching characteristics enable the MIC94072 to respond quickly to control signals, which is essential for efficient power regulation.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the switch.

Applications

The MIC94072YC6-TR is ideal for a range of applications, including but not limited to:

  • Power management in portable devices such as smartphones, tablets, and laptops
  • Battery management systems
  • Load switching in industrial and automotive applications
  • USB and other peripheral power switches

Packaging and Availability

The MIC94072YC6-TR comes in a small 6-pin 1.2mm x 1.6mm SC-70 package, which is suitable for space-constrained applications. The product is available in tape and reel format, denoted by the 'TR' suffix, facilitating easy integration into automated manufacturing processes.

With its robust design and comprehensive features, the MIC94072YC6-TR from Microchip Technology represents a reliable and efficient solution for high-side power switching needs.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess