EN
  • EN
  • DE
  • IT

TLC2652AIN

Part No TLC2652AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE PRECISION CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS | IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Zero-Drift
Slew Rate 3.1V/μs
Gain Bandwidth Product 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.5μV
Supply Current 1.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 3.8V ~ 16V, ±1.9V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TLC2652A
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1268835-TLC2652AIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2652AIN CAD Model

Description

The Texas Instruments TLC2652AIN is a high-precision operational amplifier (op-amp) that offers a blend of features making it ideal for a wide range of applications. With its advanced design, this op-amp provides users with low noise, high input impedance, and low power consumption. It is particularly well-suited for applications requiring high accuracy and stability, such as test equipment, instrumentation, and active filtering systems.

Key Features:

  • Low Noise: The TLC2652AIN boasts a low noise density, which minimizes the impact of unwanted signals, thereby enhancing the signal integrity and precision of measurements.
  • High Input Impedance: The device features a very high input impedance, reducing the loading effect on the input source and preserving signal quality.
  • Low Power Consumption: This op-amp is designed for efficiency, offering low power consumption which makes it suitable for battery-powered and portable applications.
  • Chopper-Stabilized: The chopper-stabilized technique used in this op-amp significantly reduces the offset voltage and drift over time and temperature, ensuring consistent performance.
  • Wide Supply Range: The TLC2652AIN operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Active Filtering
  • Data Acquisition Systems
  • Medical Equipment

The TLC2652AIN comes in an 8-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. Its robust design ensures reliable operation even in harsh conditions, and it is characterized for operation from -40°C to 85°C.

With its combination of precision, low noise, and stability, the Texas Instruments TLC2652AIN is a versatile solution for engineers and designers looking to improve the performance of their analog systems. Whether for industrial, commercial, or research applications, the TLC2652AIN stands out as a high-quality component in the field of precision amplification.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0801 $64.3204
8+ $13.1940 $105.5520
12+ $12.7817 $153.3804
17+ $12.3694 $210.2798
21+ $11.9570 $251.0970
28+ $10.7201 $300.1628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess