EN
  • EN
  • DE

MIC94061YML TR

Part No MIC94061YML TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH HI SIDE 4-TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 85 mOhm
Features Load Discharge
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 4-TMLF (1.2x1.6)
Win Source Part Number 1077287-MIC94061YML TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC94061YML TR CAD Model

Description

Microchip Technology MIC94061YML TR Overview

The MIC94061YML TR from Microchip Technology is a high-performance, integrated circuit specifically designed to cater to the needs of modern electronic devices. As a member of the Micrel series, this product is a P-Channel MOSFET switch that offers a compact and efficient solution for power management applications.

Key Features

  • Low On-Resistance: The MIC94061YML TR boasts an exceptionally low on-resistance, which enhances its efficiency and reduces power loss, making it ideal for battery-powered devices.
  • High-Speed Switching: The device is capable of high-speed switching, which is crucial for applications requiring quick response times and efficient power regulation.
  • Load Current Capability: It is designed to handle a significant load current, ensuring reliable performance even under demanding conditions.
  • Small Package Size: The MOSFET is available in a compact 1.2mm x 1.6mm thin MLF® package, which saves valuable board space and is suitable for space-constrained applications.
  • Low Threshold Voltage: The low threshold voltage allows for operation at lower gate voltages, which can be particularly beneficial in low-voltage circuits.

Applications

The MIC94061YML TR is versatile and can be used in a wide range of applications, including:

  • Power management for portable devices
  • Load switching in smartphones, tablets, and laptops
  • Battery management systems
  • DC-DC converters
  • Power distribution switches

Product Specifications

This Microchip Technology component operates within an extended temperature range, ensuring reliability across various environments. The device is lead-free, halogen-free, and RoHS compliant, reflecting Microchip's commitment to environmental sustainability.

In summary, the MIC94061YML TR is a robust and efficient solution for designers looking to optimize power management in their electronic designs. Its compact size, low on-resistance, and high-speed switching capabilities make it a valuable addition to any power-sensitive application.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess