EN
  • EN
  • DE

MAX6192EASE

Part No MAX6192EASE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705043-MAX6192EASE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6192EASE CAD Model

Description

Maxim Integrated MAX6192EASE Precision Voltage Reference

The MAX6192EASE from Maxim Integrated is a high-precision voltage reference component, designed to offer a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry. This device is a crucial building block in applications requiring precise voltage calibration, such as industrial control systems, precision measurement devices, and high-end instrumentation.

The MAX6192EASE features a series-mode voltage reference with a typical output voltage of 4.096V. This voltage is chosen for its compatibility with a wide range of ADCs and DACs, particularly those with binary-weighted inputs or outputs, as it corresponds to a full-scale range when using a 12-bit converter with a 2^12 resolution.

One of the key attributes of the MAX6192EASE is its low temperature coefficient, which ensures minimal deviation in the output voltage over a wide temperature range. This stability is critical in applications where temperature variations can lead to significant inaccuracies. Additionally, the device boasts excellent load regulation characteristics, maintaining a consistent output despite changes in the load current.

The MAX6192EASE also features a low dropout voltage, making it suitable for use in low-voltage systems or those with tight power supply headroom. Its quiescent current is also minimal, which is beneficial for power-sensitive applications. The component comes in a 16-pin SOIC package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained designs.

For designers and engineers looking to implement the MAX6192EASE into their systems, Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design resources. This ensures that integrating the MAX6192EASE into a project is a straightforward process, backed by the reliability and expertise associated with Maxim Integrated products.

In summary, the MAX6192EASE is a high-precision, stable voltage reference that offers excellent temperature and load regulation, making it an ideal choice for applications requiring the highest degree of accuracy and stability in their voltage reference needs.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3421 $63.4210
23+ $5.2044 $119.7012
35+ $5.0416 $176.4560
48+ $4.8787 $234.1776
62+ $4.7159 $292.3858
82+ $4.2285 $346.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess