The MIC93LC66BI/SN is a high-performance, 4Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and ease of use. This integrated circuit is part of Microchip's serial EEPROM family and is designed to provide efficient non-volatile data storage for a wide range of applications.
Key Features
- Memory Size: 4Kb (4,096 bits) of data storage, organized as either 256 x 16-bit words or 512 x 8-bit words, selectable through the ORG pin, providing flexibility for various data storage requirements.
- Interface: The device features a serial interface, supporting the standard SPI protocol for easy integration with microcontrollers and other digital systems.
- Voltage Range: It operates over a broad voltage range, typically from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
- Package: The MIC93LC66BI/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for surface-mount technology (SMT).
- Endurance: High endurance with 1,000,000 erase/write cycles, ensuring the device can handle frequent data changes over its lifetime.
- Data Retention: Long data retention period of 200 years, providing a stable and reliable form of data storage for extended durations.
- Temperature Range: Industrial temperature range from -40°C to +85°C, allowing the device to operate reliably in harsh environments.
Applications
The MIC93LC66BI/SN is versatile and can be used in a variety of applications, including but not limited to:
- Industrial control systems
- Automotive systems
- Medical devices
- Consumer electronics
- Telecommunication infrastructure
With its robust design and reliable data storage capabilities, the MIC93LC66BI/SN from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that is both durable and easy to integrate into their systems.