Product Overview: MIC93C46B/SN
The MIC93C46B/SN is a high-performance integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a 1Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) that operates across a voltage range of 3V to 5.5V. It is designed to deliver a flexible, non-volatile storage solution for a wide array of applications.
Built with Microchip's precision craftsmanship, the MIC93C46B/SN offers a robust data storage solution in a small 8-pin SOIC (Small Outline Integrated Circuit) package, making it well-suited for space-constrained applications. The EEPROM is organized as 64 x 16-bit, providing sufficient space for device configurations, calibration data, or small user applications.
Key Features:
-
Serial Interface: The device supports a 3-wire serial communication protocol, simplifying integration with microcontrollers and other digital systems.
-
Wide Voltage Range: The operating voltage range of 3V to 5.5V allows for flexibility in various system designs, accommodating both 3.3V and 5V logic levels.
-
Self-Timed Write Cycle: The EEPROM features a self-timed write cycle with auto-erase, ensuring data integrity and reducing the complexity of write operations.
-
Write Protection: It includes write protection mechanisms, such as hardware and software data protection, to prevent accidental data corruption.
-
Low Power Consumption: Its design emphasizes low power consumption, making it ideal for battery-powered or power-sensitive applications.
-
Endurance: The MIC93C46B/SN offers high write endurance, capable of withstanding 1 million write cycles, ensuring a long operational lifespan.
-
Data Retention: It guarantees data retention for a minimum of 100 years, providing a reliable storage solution over an extended period.
Applications:
The MIC93C46B/SN is versatile and can be used in various applications, including but not limited to:
- Portable electronic devices
- Industrial control systems
- Medical equipment
- Automotive systems
- Telecommunications infrastructure
In summary, the MIC93C46B/SN from Microchip Technology is an essential component for designers seeking a reliable and efficient non-volatile memory solution. Its robust feature set and flexible design make it an excellent choice for a multitude of electronic applications.