EN
  • EN
  • DE

MIC922BC5

Part No MIC922BC5
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 230MHZ SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1500 V/μs
Gain Bandwidth Product (GBP) 230MHz
-3db Bandwidth 400MHz
Current - Input Bias 1.7μA
Voltage - Input Offset 400μV
Operating Supply Current 2.5mA
Channel Output Current 84mA
Supply Voltage - Operating ±2.5 V to 9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 058905-MIC922BC5
Ultra Librarian 3D Model Ultra Librarian MIC922BC5 CAD Model

Description

The MIC922BC5 is a high-performance, precision operational amplifier from Microchip Technology, designed to meet the stringent requirements of modern electronic applications. This op-amp is well-suited for a wide range of uses, including but not limited to medical equipment, instrumentation, and control systems where accuracy and stability are of paramount importance.

Featuring a low input offset voltage and a high gain bandwidth product, the MIC922BC5 ensures a reliable and precise amplification of signals. It boasts a fast slew rate, which enables it to respond quickly to changes in input, making it ideal for high-speed signal processing and analog-to-digital conversion applications. Its low noise characteristics also make it an excellent choice for audio and other sensitive applications where signal integrity is critical.

The device operates from a single supply voltage, which can range from 4.5V to 36V, or from dual supplies of ±2.25V to ±18V. This flexibility in power supply requirements allows the MIC922BC5 to be easily integrated into a variety of system designs without the need for additional power regulation components. Furthermore, it features a low quiescent current, which helps in reducing power consumption and making it suitable for battery-powered devices.

With its robust design, the MIC922BC5 also offers protection against over-temperature and short-circuit conditions, ensuring long-term reliability and stability in harsh environments. This operational amplifier comes in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications.

Overall, the MIC922BC5 from Microchip Technology is a versatile and reliable component that provides high-quality performance for a broad array of electronic systems. Its excellent electrical characteristics and flexible power requirements make it a go-to choice for designers looking to enhance the accuracy and efficiency of their circuits.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess