EN
  • EN
  • DE

MIC842HBC5-TR

Part No MIC842HBC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1077269-MIC842HBC5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC842HBC5-TR CAD Model

Description

Microchip Technology's MIC842HBC5-TR: A Compact and Precise Voltage Detector

The MIC842HBC5-TR from Microchip Technology is a highly precise, compact voltage detector designed for a broad range of applications. This tiny yet powerful device is essential for systems that require voltage monitoring to prevent improper operation due to inadequate power supply levels. The MIC842HBC5-TR ensures that electronic components receive stable voltage, which is crucial for maintaining the integrity and reliability of electronic systems.

Encased in a small 5-pin SC-70/SOT-23 package, the MIC842HBC5-TR is an ideal solution for space-constrained applications. Despite its miniature size, it offers an impressive feature set. The device is capable of detecting a threshold voltage of 2.32V, with an impressive accuracy of ±1.5%, ensuring precise voltage monitoring critical in sensitive electronic equipment.

One of the key advantages of the MIC842HBC5-TR is its low power consumption. This makes it suitable for battery-operated devices where power efficiency is paramount. Additionally, it has a very low quiescent current of 3.5 µA, which contributes to the overall energy efficiency of the system it is incorporated into.

The MIC842HBC5-TR also includes a built-in hysteresis feature, which provides noise immunity and prevents false triggering, a common issue in electronic systems exposed to fluctuating power levels or noisy environments. This hysteresis ensures that the output remains stable, providing reliable operation under varying conditions.

With its push-pull output configuration, the MIC842HBC5-TR can directly drive a load while eliminating the need for an external pull-up resistor. This not only saves additional board space but also simplifies the design process. The device is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications that demand high reliability under extreme conditions.

In summary, Microchip Technology's MIC842HBC5-TR is a versatile and efficient voltage detector that offers precision, low power consumption, and ease of integration. Its robust design and high accuracy make it an ideal choice for a multitude of applications, including portable devices, microcontrollers, and systems that require voltage level monitoring for safe operation.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess