Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-MDIP
Win Source Part Number 080750-DS485TN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian DS485TN CAD Model

Description

Product Overview

The DS485TN is a high-performance RS-485 transceiver that enables robust communication over twisted-pair cables. With its low-power operation, the DS485TN effectively reduces power consumption while maintaining high-speed data transfer capabilities.

Applications

  • Remote Data Acquisition Systems
  • Instrumentation Networks
  • Motor Control Systems
  • Broadcast Systems

Features and Benefits

  • Reliable Low-Current Design: Ensures minimal power drain, ideal for embedded systems.
  • High Noise Immunity: Provides stable communication in noisy environments.
  • Multi-slope Drive Capability: Enhances the compatibility with different signal levels.
  • Robust Surge Protection: Extends longevity in adverse conditions.

Additional Details

The DS485TN showcases superior performance in multipoint applications, efficiently handling data communication in a variety of challenging environments. Its small form factor and easy-to-use interface allow for seamless integration into existing systems.

You May Also Be Interested in

ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX
Texas Instruments
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Lowest to $1.5949
ECAD model for SN74LVTH245ANSR
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR
ON Semiconductor
Triple Line Receiver | IC RECEIVER TRPL LINE ECL 20PLCC
Lowest to $6.1978
ECAD model for MC10H116FNR2
Maxim Integrated
IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W
Lowest to $23.6364
ECAD model for MXL1535EEWI+
Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention